TVS DIODE 28.2VWM 45.7V DO214AA
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T15B33AHM3/HTR-ND | 2796493P |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 1500 watts | |
| VC | 45.7 volts | |
| VBR | 31.4 volts |