TVS DIODE 25.6VWM 41.4V DO214AA
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T15B30AHM3/HTR-ND | 2796490 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 1500 watts | |
| VC | 41.4 volts | |
| VBR | 28.5 volts |