Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965490-SUU06N10-225L
Drain to Source Voltage (Vdss): 100 V
Power Dissipation: 20 W
Weight: 3.949996 g
Number of Pins: 3
Rise Time: 8 ns
Fall Time: 9 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 20 W
Turn-On Delay Time: 7 ns
Continuous Drain Current (ID): 6.5 A
Drain to Source Breakdown Voltage: 100 V
Turn-Off Delay Time: 8 ns
Drain to Source Resistance: 200 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 965490-SUU06N10-225L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUU06N10-225L |
| V(BR)DSS | 100 volts |