Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N08-7M7P-E3 SUP90N08-7M7P-E3

Description
Manufacturer: Vishay Win Source Part Number: 212459-SUP90N08-7M7P -E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 208.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 4250pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 212459-SUP90N08-7M7P -E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 208.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 4250pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N08-7M7P-E3 - 212459-SUP90N08-7M7P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N08-7M7P-E3
212459-SUP90N08-7M7P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N08-7M7P-E3 212459-SUP90N08-7M7P-E3
Manufacturer: Vishay Win Source Part Number: 212459-SUP90N08-7M7P -E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 208.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 4250pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 212459-SUP90N08-7M7P-E3
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 208.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 4250pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
75V 90A MOSFET Transistor
278-SUP90N08-7M7P-E3
75V 90A MOSFET Transistor 278-SUP90N08-7M7P-E3
MOSFET N-CH 75V 90A TO220AB Product overview: SUP90N08-7M7P-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N08-7M7P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 90A TO220AB Product overview: SUP90N08-7M7P-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N08-7M7P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP90N08-7M7P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP90N08-7M7P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP90N08-7M7P-E3
MOSFET N-CH 75V 90A TO220AB

MOSFET N-CH 75V 90A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 212459-SUP90N08-7M7P-E3 278-SUP90N08-7M7P-E3 SUP90N08-7M7P-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N08-7M7P-E3 75V 90A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 75 volts
PD 3750 to 208300 milliwatts 208300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFS8407 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 230000 milliwatts
View Details
6 suppliers