Vishay Intertechnology, Inc. Single FETs, MOSFETs SUP90N06-6M0P-E3

Description
N-Channel 60V 90A (Tc) 3.75W (Ta), 272W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 60V 90A (Tc) 3.75W (Ta), 272W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP90N06-6M0P-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP90N06-6M0P-E3-ND
Single FETs, MOSFETs SUP90N06-6M0P-E3-ND
N-Channel 60V 90A (Tc) 3.75W (Ta), 272W (Tc) Through Hole TO-220AB

N-Channel 60V 90A (Tc) 3.75W (Ta), 272W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N06-6M0P-E3 - 1262596-SUP90N06-6M0P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N06-6M0P-E3
1262596-SUP90N06-6M0P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N06-6M0P-E3 1262596-SUP90N06-6M0P-E3
Manufacturer: Vishay Win Source Part Number: 1262596-SUP90N06-6M0 P-E3 Series: TrenchFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 120nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4700pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.75W (Ta), 272W (Tc) Rds On (Maximum) @ Id, Vgs: 6 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): 2SK3418-E; 2SK3418; BUK754R7-60E,127; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1262596-SUP90N06-6M0P-E3
Series: TrenchFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 120nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4700pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.75W (Ta), 272W (Tc)
Rds On (Maximum) @ Id, Vgs: 6 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): 2SK3418-E; 2SK3418; BUK754R7-60E,127;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 90A MOSFET Transistor
278-SUP90N06-6M0P-E3
N-Channel 60V 90A MOSFET Transistor 278-SUP90N06-6M0P-E3
60V 90A N-Channel Power MOSFET TO-220AB 6mR Product overview: SUP90N06-6M0P-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N06-6M0P-E3 can be used for catalog matching and distributor lookup.

60V 90A N-Channel Power MOSFET TO-220AB 6mR Product overview: SUP90N06-6M0P-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N06-6M0P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 60V 90A 272W 6.0mohm @ 10V

MOSFET 60V 90A 272W 6.0mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP90N06-6M0P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP90N06-6M0P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP90N06-6M0P-E3
MOSFET N-CH 60V 90A TO220AB

MOSFET N-CH 60V 90A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUP90N06-6M0P-E3-ND 1262596-SUP90N06-6M0P-E3 278-SUP90N06-6M0P-E3 SUP90N06-6M0P-E3 SUP90N06-6M0P-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N06-6M0P-E3 N-Channel 60V 90A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1404STRL - Rochester Electronics
Specs
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers