SUP90N06-05L-E3 is an N-channel 60 V MOSFET in a TO-220AB package, designed for automotive and synchronous rectification applications. It has a continuous drain current of 90 A at 175 °C and a maximum power dissipation of 300 W at 25 °C case temperature. The on-state drain-source resistance is 0.0049 Ω at VGS = 10 V and 0.0055 Ω at VGS = 4.5 V. The device operates with a junction temperature range of -55 °C to 175 °C and meets AEC-Q200 standards. The maximum gate-source voltage is ±20 V, and the drain-source breakdown voltage is 60 V. Thermal resistance from junction to case is 0.5 °C/W, and junction-to-ambient thermal resistance is 62.5 °C/W.
MOSFET 60V 90A 300W 4.9mohm @ 10V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SUP90N06-05L-E3 |
| Product Name | MOSFET |