Vishay Precision Group Single FETs, MOSFETs SUP90N04-3M3P-GE3

Description
N-Channel 40V 90A (Tc) 3.1W (Ta), 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 40V 90A (Tc) 3.1W (Ta), 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP90N04-3M3P-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP90N04-3M3P-GE3-ND
Single FETs, MOSFETs SUP90N04-3M3P-GE3-ND
N-Channel 40V 90A (Tc) 3.1W (Ta), 125W (Tc) Through Hole TO-220AB

N-Channel 40V 90A (Tc) 3.1W (Ta), 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
40V 90A MOSFET Transistor
278-SUP90N04-3M3P-GE3
40V 90A MOSFET Transistor 278-SUP90N04-3M3P-GE3
MOSFET N-CH 40V 90A TO220AB Product overview: SUP90N04-3M3P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N04-3M3P-GE 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 90A TO220AB Product overview: SUP90N04-3M3P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N04-3M3P-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N04-3M3P-GE3 - 1104138-SUP90N04-3M3P-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N04-3M3P-GE3
1104138-SUP90N04-3M3P-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N04-3M3P-GE3 1104138-SUP90N04-3M3P-GE3
Manufacturer: Vishay Win Source Part Number: 1104138-SUP90N04-3M3 P-GE3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 131nC @ 10V Max Input Capacitance: 5286pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1104138-SUP90N04-3M3P-GE3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 131nC @ 10V
Max Input Capacitance: 5286pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP90N04-3M3P-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP90N04-3M3P-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP90N04-3M3P-GE3
MOSFET N-CH 40V 90A TO220AB

MOSFET N-CH 40V 90A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUP90N04-3M3P-GE3-ND 278-SUP90N04-3M3P-GE3 1104138-SUP90N04-3M3P-GE3 SUP90N04-3M3P-GE3
Product Name Single FETs, MOSFETs 40V 90A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N04-3M3P-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Bulk TO-220; SOT3; TO-220AB 5286 pF @ 20 V
PD 3100 milliwatts 3100 to 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
MOSFETs - 2439288P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type SOIC
View Details
8 suppliers