N-Channel 200V 64A (Tc) 230W (Tc) Through Hole TO-220AB
Win Source Part Number: 1277683-SUP90220E-GE
Category: Discrete Semiconductor Products>Transistors
Series: ThunderFET®
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 64A (Tc)
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 230W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1950 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SUP90220
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Power Field-Effect Transistor Product overview: SUP90220E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90220E-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 64A TO220AB
MOSFET, N-CH, 200V, 64A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:64A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 200V 64A TO220AB
MOSFET 200V Vds 20V Vgs TO-220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SUP90220E-GE3-ND | 1277683-SUP90220E-GE3 | 278-SUP90220E-GE3 | SUP90220E-GE3 | 15AC8720 | SUP90220E-GE3 | SUP90220E-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 200V, 64A, To-220Ab; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||||
| V(BR)DSS | 200 volts | ||||||
| IDSS | 64000 milliamps | 64000 milliamps |