Vishay Precision Group N-Channel 90A 200V 0.018ohm MOSFET Transistor SUP90140E-GE3

Description
Power Field-Effect Transistor, 90A I(D), 200V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP90140E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 200V, 0.018ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 200V, 0.018ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90140E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 90A I(D), 200V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP90140E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 200V, 0.018ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 200V, 0.018ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90140E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 90A 200V 0.018ohm MOSFET Transistor
278-SUP90140E-GE3
N-Channel 90A 200V 0.018ohm MOSFET Transistor 278-SUP90140E-GE3
Power Field-Effect Transistor, 90A I(D), 200V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP90140E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 200V, 0.018ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 200V, 0.018ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90140E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 90A I(D), 200V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP90140E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 200V, 0.018ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 200V, 0.018ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90140E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90140E-GE3 - 935720-SUP90140E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90140E-GE3
935720-SUP90140E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90140E-GE3 935720-SUP90140E-GE3
Manufacturer: Vishay Win Source Part Number: 935720-SUP90140E-GE3 Series: ThunderFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 90A (Tc) 375W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SUP90140 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SUP90140E-GE3CT, SUP90140E-GE3TR, SUP90140E-GE3TR-ND, SUP90140E-GE3DKR-ND, SUP90140E-GE3CT-ND, SUP90140E-GE3TRINACT IVE, SUP90140E-GE3DKRINAC TIVE, SUP90140E-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 935720-SUP90140E-GE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 90A (Tc) 375W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SUP90140
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SUP90140E-GE3CT, SUP90140E-GE3TR, SUP90140E-GE3TR-ND, SUP90140E-GE3DKR-ND, SUP90140E-GE3CT-ND, SUP90140E-GE3TRINACTIVE, SUP90140E-GE3DKRINACTIVE, SUP90140E-GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SUP90140E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP90140E-GE3-ND
Single FETs, MOSFETs SUP90140E-GE3-ND
N-Channel 200V 90A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 200V 90A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs TO-220

MOSFET 200V Vds 20V Vgs TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP90140E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP90140E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP90140E-GE3
MOSFET N-CH 200V 90A TO220AB

MOSFET N-CH 200V 90A TO220AB

Supplier's Site
Mosfet, N-Ch, 200V, 90A, To-220Ab-3; Transistor Polarity Vishay - 86Y1095 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 90A, To-220Ab-3; Transistor Polarity Vishay
86Y1095
Mosfet, N-Ch, 200V, 90A, To-220Ab-3; Transistor Polarity Vishay 86Y1095
MOSFET, N-CH, 200V, 90A, TO-220AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0138ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 90A, TO-220AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0138ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUP90140E-GE3 935720-SUP90140E-GE3 SUP90140E-GE3-ND SUP90140E-GE3 SUP90140E-GE3 86Y1095
Product Name N-Channel 90A 200V 0.018ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90140E-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 90A, To-220Ab-3; Transistor Polarity Vishay
Polarity N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data