Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N15-21-E3 SUP85N15-21-E3

Description
Manufacturer: Vishay Win Source Part Number: 057029-SUP85N15-21-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 30A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057029-SUP85N15-21-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 30A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N15-21-E3 - 057029-SUP85N15-21-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N15-21-E3
057029-SUP85N15-21-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N15-21-E3 057029-SUP85N15-21-E3
Manufacturer: Vishay Win Source Part Number: 057029-SUP85N15-21-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 30A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057029-SUP85N15-21-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 21 mOhm @ 30A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 85A MOSFET Transistor
278-SUP85N15-21-E3
150V 85A MOSFET Transistor 278-SUP85N15-21-E3
N-CH MOSFET 150V 85A 21mR TO-220AB Product overview: SUP85N15-21-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N15-21-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 150V 85A 21mR TO-220AB Product overview: SUP85N15-21-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N15-21-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUP85N15-21-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP85N15-21-E3-ND
Single FETs, MOSFETs SUP85N15-21-E3-ND
N-Channel 150V 85A (Tc) 2.4W (Ta), 300W (Tc) Through Hole TO-220AB

N-Channel 150V 85A (Tc) 2.4W (Ta), 300W (Tc) Through Hole TO-220AB

Buy Now Datasheet
N Channel Mosfet; Channel Type Vishay - 06J8579 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
06J8579
N Channel Mosfet; Channel Type Vishay 06J8579
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:2.4W; MSL:-RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:2.4W; MSL:-RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SUP85N15-21-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUP85N15-21-E3
Single FETs, MOSFETs SUP85N15-21-E3
MOSFET N-CH 150V 85A TO220AB

MOSFET N-CH 150V 85A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 85A 300W 21mohm @ 10V

MOSFET 150V 85A 300W 21mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP85N15-21-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP85N15-21-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP85N15-21-E3
MOSFET N-CH 150V 85A TO220AB

MOSFET N-CH 150V 85A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 057029-SUP85N15-21-E3 278-SUP85N15-21-E3 SUP85N15-21-E3-ND 06J8579 SUP85N15-21-E3 SUP85N15-21-E3 SUP85N15-21-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N15-21-E3 150V 85A MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet; Channel Type Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 150 volts 150 volts
PD 2400 to 300000 milliwatts 2400 milliwatts 2400 milliwatts 2400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products