Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10P-GE3 SUP85N10-10P-GE3

Description
Manufacturer: Vishay Win Source Part Number: 212456-SUP85N10-10P- GE3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 227W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 4660pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 212456-SUP85N10-10P- GE3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 227W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 4660pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10P-GE3 - 212456-SUP85N10-10P-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10P-GE3
212456-SUP85N10-10P-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10P-GE3 212456-SUP85N10-10P-GE3
Manufacturer: Vishay Win Source Part Number: 212456-SUP85N10-10P- GE3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 227W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 4660pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 212456-SUP85N10-10P-GE3
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 227W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 4660pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 85A MOSFET Transistor
278-SUP85N10-10P-GE3
100V 85A MOSFET Transistor 278-SUP85N10-10P-GE3
MOSFET N-CH 100V 85A TO220AB Product overview: SUP85N10-10P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10P-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 85A TO220AB Product overview: SUP85N10-10P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10P-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUP85N10-10P-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP85N10-10P-GE3-ND
Single FETs, MOSFETs SUP85N10-10P-GE3-ND
N-Channel 100V 85A (Tc) 3.75W (Ta), 227W (Tc) Through Hole TO-220AB

N-Channel 100V 85A (Tc) 3.75W (Ta), 227W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP85N10-10P-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP85N10-10P-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP85N10-10P-GE3
MOSFET N-CH 100V 85A TO220AB

MOSFET N-CH 100V 85A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 212456-SUP85N10-10P-GE3 278-SUP85N10-10P-GE3 SUP85N10-10P-GE3-ND SUP85N10-10P-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10P-GE3 100V 85A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 3750 to 227000 milliwatts 3750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers