Vishay Precision Group 100V 85A MOSFET Transistor SUP85N10-10-GE3

Description
MOSFET N-CH 100V 85A TO220AB Product overview: SUP85N10-10-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 85A TO220AB Product overview: SUP85N10-10-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 85A MOSFET Transistor
278-SUP85N10-10-GE3
100V 85A MOSFET Transistor 278-SUP85N10-10-GE3
MOSFET N-CH 100V 85A TO220AB Product overview: SUP85N10-10-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 85A TO220AB Product overview: SUP85N10-10-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N10-10-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7085178 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7085178
MOSFETs 7085178
MOSFET N-Channel 100V 85A TO220AB

MOSFET N-Channel 100V 85A TO220AB

Supplier's Site
MOSFETs - 7085178P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7085178P
MOSFETs 7085178P
MOSFET N-Channel 100V 85A TO220AB

MOSFET N-Channel 100V 85A TO220AB

Supplier's Site
MOSFETs - 1780874 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780874
MOSFETs 1780874
MOSFET N-Channel 100V 85A TO220AB

MOSFET N-Channel 100V 85A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10-GE3 - 898565-SUP85N10-10-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10-GE3
898565-SUP85N10-10-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10-GE3 898565-SUP85N10-10-GE3
Manufacturer: Vishay Win Source Part Number: 898565-SUP85N10-10-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole Package: TO-220-3 Package: Reel - TR Mounting: Through Hole Family Name: SUP85 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SUP85N10-10-GE3DKR-N D, SUP85N10-10-GE3CT, SUP85N10-10-GE3DKRIN ACTIVE, SUP85N10-10-GE3TR, SUP85N10-10-GE3TR-ND , SUP85N10-10-GE3CT-ND , SUP85N10-10-GE3TRINA CTIVE, SUP85N10-10-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 898565-SUP85N10-10-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole
Package: TO-220-3
Package: Reel - TR
Mounting: Through Hole
Family Name: SUP85
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SUP85N10-10-GE3DKR-ND, SUP85N10-10-GE3CT, SUP85N10-10-GE3DKRINACTIVE, SUP85N10-10-GE3TR, SUP85N10-10-GE3TR-ND, SUP85N10-10-GE3CT-ND, SUP85N10-10-GE3TRINACTIVE, SUP85N10-10-GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SUP85N10-10-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP85N10-10-GE3-ND
Single FETs, MOSFETs SUP85N10-10-GE3-ND
N-Channel 100V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole

N-Channel 100V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP85N10-10-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP85N10-10-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP85N10-10-GE3
MOSFET N-CH 100V 85A TO220AB

MOSFET N-CH 100V 85A TO220AB

Supplier's Site
Mosfet, N-Ch, 100V, 85A, To-220Ab Rohs Compliant Vishay - 57AJ0786 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 85A, To-220Ab Rohs Compliant Vishay
57AJ0786
Mosfet, N-Ch, 100V, 85A, To-220Ab Rohs Compliant Vishay 57AJ0786
MOSFET, N-CH, 100V, 85A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 85A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 85A 250W 10.5mohm @ 10V

MOSFET 100V 85A 250W 10.5mohm @ 10V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUP85N10-10-GE3 7085178 7085178P 898565-SUP85N10-10-GE3 SUP85N10-10-GE3-ND SUP85N10-10-GE3 57AJ0786 SUP85N10-10-GE3
Product Name 100V 85A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N10-10-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 85A, To-220Ab Rohs Compliant Vishay MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
PD 3750 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data