Vishay Intertechnology, Inc. 40V 85A MOSFET Transistor SUP85N04-03-E3

Description
MOSFET N-CH 40V 85A TO220AB Product overview: SUP85N04-03-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N04-03-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 85A TO220AB Product overview: SUP85N04-03-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N04-03-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 85A MOSFET Transistor
278-SUP85N04-03-E3
40V 85A MOSFET Transistor 278-SUP85N04-03-E3
MOSFET N-CH 40V 85A TO220AB Product overview: SUP85N04-03-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N04-03-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 85A TO220AB Product overview: SUP85N04-03-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N04-03-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N04-03-E3 - 057027-SUP85N04-03-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N04-03-E3
057027-SUP85N04-03-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N04-03-E3 057027-SUP85N04-03-E3
Manufacturer: Vishay Win Source Part Number: 057027-SUP85N04-03-E 3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 250W (Tc) Family Name: SUP85N04-03 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 250nC @ 10V Max Input Capacitance: 6860pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): STP200N4F3; MDP1723TH; IXTP220N04T2; STP120N4F6; Introduction Date: April 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057027-SUP85N04-03-E3
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 250W (Tc)
Family Name: SUP85N04-03
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 250nC @ 10V
Max Input Capacitance: 6860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): STP200N4F3; MDP1723TH; IXTP220N04T2; STP120N4F6;
Introduction Date: April 30, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SUP85N04-03-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP85N04-03-E3-ND
Single FETs, MOSFETs SUP85N04-03-E3-ND
N-Channel 40V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole TO-220AB

N-Channel 40V 85A (Tc) 3.75W (Ta), 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP85N04-03-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP85N04-03-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP85N04-03-E3
MOSFET N-CH 40V 85A TO220AB

MOSFET N-CH 40V 85A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SUP85N04-03-E3 057027-SUP85N04-03-E3 SUP85N04-03-E3-ND SUP85N04-03-E3
Product Name 40V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N04-03-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3750 milliwatts 3750 to 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data