Vishay Intertechnology, Inc. Single FETs, MOSFETs SUP85N03-04P-E3

Description
N-Channel 30V 85A (Tc) 3.75W (Ta), 166W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 30V 85A (Tc) 3.75W (Ta), 166W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP85N03-04P-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP85N03-04P-E3-ND
Single FETs, MOSFETs SUP85N03-04P-E3-ND
N-Channel 30V 85A (Tc) 3.75W (Ta), 166W (Tc) Through Hole TO-220AB

N-Channel 30V 85A (Tc) 3.75W (Ta), 166W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
30V 85A MOSFET Transistor
278-SUP85N03-04P-E3
30V 85A MOSFET Transistor 278-SUP85N03-04P-E3
MOSFET N-CH 30V 85A TO220AB Product overview: SUP85N03-04P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N03-04P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 85A TO220AB Product overview: SUP85N03-04P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N03-04P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N03-04P-E3 - 057026-SUP85N03-04P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N03-04P-E3
057026-SUP85N03-04P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N03-04P-E3 057026-SUP85N03-04P-E3
Manufacturer: Vishay Win Source Part Number: 057026-SUP85N03-04P- E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 166W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057026-SUP85N03-04P-E3
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 166W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP85N03-04P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP85N03-04P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP85N03-04P-E3
MOSFET N-CH 30V 85A TO220AB

MOSFET N-CH 30V 85A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUP85N03-04P-E3-ND 278-SUP85N03-04P-E3 057026-SUP85N03-04P-E3 SUP85N03-04P-E3
Product Name Single FETs, MOSFETs 30V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N03-04P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 3750 milliwatts 3750 to 166000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details