Vishay Intertechnology, Inc. 30V 85A MOSFET Transistor SUP85N03-04

Description
MOSFET N-CH 30V 85A TO220AB Product overview: SUP85N03-04 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N03-04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 85A TO220AB Product overview: SUP85N03-04 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N03-04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 85A MOSFET Transistor
285-SUP85N03-04
30V 85A MOSFET Transistor 285-SUP85N03-04
MOSFET N-CH 30V 85A TO220AB Product overview: SUP85N03-04 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N03-04 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 85A TO220AB Product overview: SUP85N03-04 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 85A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N03-04 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N03-04 - 057024-SUP85N03-04 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N03-04
057024-SUP85N03-04
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N03-04 057024-SUP85N03-04
Manufacturer: Vishay Win Source Part Number: 057024-SUP85N03-04 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 166W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057024-SUP85N03-04
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 166W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SUP85N03-04 057024-SUP85N03-04
Product Name 30V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N03-04
Polarity N-Channel N-Channel; N-Channel
PD 3750 milliwatts 3750 to 166000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data