MOSFET N-CH 20V 85A TO220AB Product overview: SUP85N02-03-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP85N02-03-E3 can be used for catalog matching and distributor lookup.
N-Channel 20V 85A (Tc) 250W (Tc) Through Hole TO-220AB
MOSFET N-CH 20V 85A TO220AB
N CHANNEL MOSFET, 20V, 85A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:450mV; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SUP85N02-03-E3 | SUP85N02-03-E3-ND | SUP85N02-03-E3 | 06J8570 |
| Product Name | 20V 85A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 20V, 85A To-220Ab; Channel Type Vishay |
| PD | 250000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 |