Vishay Precision Group Single FETs, MOSFETs SUP80090E-GE3

Description
N-Channel 150V 128A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 150V 128A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP80090E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP80090E-GE3-ND
Single FETs, MOSFETs SUP80090E-GE3-ND
N-Channel 150V 128A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 150V 128A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - SUP80090E-GE3 - 812392-SUP80090E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SUP80090E-GE3
812392-SUP80090E-GE3
FETs - Single - SUP80090E-GE3 812392-SUP80090E-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 812392-SUP80090E-GE3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150V Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 375W (Tc) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 9.4mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 95nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3425pF at 75V Current - Continuous Drain (Id) at 25°C: 128A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 812392-SUP80090E-GE3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150V
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 375W (Tc)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 9.4mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 95nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3425pF at 75V
Current - Continuous Drain (Id) at 25°C: 128A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
N-Channel 128A 150V 0.011ohm MOSFET Transistor
278-SUP80090E-GE3
N-Channel 128A 150V 0.011ohm MOSFET Transistor 278-SUP80090E-GE3
Power Field-Effect Transistor, 128A I(D), 150V, 0.011ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP80090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 128A, 150V, 0.011ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 128A, 150V, 0.011ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP80090E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 128A I(D), 150V, 0.011ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP80090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 128A, 150V, 0.011ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 128A, 150V, 0.011ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP80090E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 128A, 175Deg C, 375W; Channel Type Vishay - 86Y1094 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 128A, 175Deg C, 375W; Channel Type Vishay
86Y1094
Mosfet, N-Ch, 150V, 128A, 175Deg C, 375W; Channel Type Vishay 86Y1094
MOSFET, N-CH, 150V, 128A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:128A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 128A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:128A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP80090E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP80090E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP80090E-GE3
MOSFET N-CH 150V 128A TO220AB

MOSFET N-CH 150V 128A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs TO-220

MOSFET 150V Vds 20V Vgs TO-220

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUP80090E-GE3-ND 812392-SUP80090E-GE3 278-SUP80090E-GE3 86Y1094 SUP80090E-GE3 SUP80090E-GE3
Product Name Single FETs, MOSFETs FETs - Single - SUP80090E-GE3 N-Channel 128A 150V 0.011ohm MOSFET Transistor Mosfet, N-Ch, 150V, 128A, 175Deg C, 375W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-3 TO-220; TO-220-3
PD 375000 milliwatts
Unlock Full Specs
to access all available technical data