Power Field-Effect Transistor, 75A I(D), 55V, 0.008ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: SUP75P05-08 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 75A, 55V, 0.008ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 55V, 0.008ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP75P05-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1262585-SUP75P05-08
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-SUP75P05-08 | 1262585-SUP75P05-08 |
| Product Name | P-Channel 75A 55V 0.008ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75P05-08 |
| Polarity | P-Channel |