Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N0809LE3 SUP75N0809LE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136218-SUP75N0809LE 3 Power Dissipation: 250 W Number of Pins: 3 Rise Time: 10 ns Fall Time: 22 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 75 A Drain to Source Breakdown Voltage: 75 V Turn-Off Delay Time: 107 ns Drain to Source Resistance: 9 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136218-SUP75N0809LE 3 Power Dissipation: 250 W Number of Pins: 3 Rise Time: 10 ns Fall Time: 22 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 75 A Drain to Source Breakdown Voltage: 75 V Turn-Off Delay Time: 107 ns Drain to Source Resistance: 9 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N0809LE3 - 1136218-SUP75N0809LE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N0809LE3
1136218-SUP75N0809LE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N0809LE3 1136218-SUP75N0809LE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136218-SUP75N0809LE 3 Power Dissipation: 250 W Number of Pins: 3 Rise Time: 10 ns Fall Time: 22 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Operating Temperature: 175 °C Continuous Drain Current (ID): 75 A Drain to Source Breakdown Voltage: 75 V Turn-Off Delay Time: 107 ns Drain to Source Resistance: 9 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136218-SUP75N0809LE3
Power Dissipation: 250 W
Number of Pins: 3
Rise Time: 10 ns
Fall Time: 22 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Operating Temperature: 175 °C
Continuous Drain Current (ID): 75 A
Drain to Source Breakdown Voltage: 75 V
Turn-Off Delay Time: 107 ns
Drain to Source Resistance: 9 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1136218-SUP75N0809LE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N0809LE3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products