Vishay Precision Group N Channel Mosfet, 75V, 75A To-220Ab; Channel Type Vishay SUP75N08-10

Description
N CHANNEL MOSFET, 75V, 75A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V; MSL:- RoHS Compliant: No
Description
N CHANNEL MOSFET, 75V, 75A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 75V, 75A To-220Ab; Channel Type Vishay - 13C1839 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 75A To-220Ab; Channel Type Vishay
13C1839
N Channel Mosfet, 75V, 75A To-220Ab; Channel Type Vishay 13C1839
N CHANNEL MOSFET, 75V, 75A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V; MSL:- RoHS Compliant: No

N CHANNEL MOSFET, 75V, 75A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 13C1839
Product Name N Channel Mosfet, 75V, 75A To-220Ab; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

100V 59A MOSFET Transistor - 285-AUIRF3710ZSTRR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers
MOSFETs - 1219541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
7 suppliers