Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N03-04 SUP75N03-04

Description
Manufacturer: Vishay Win Source Part Number: 1262578-SUP75N03-04 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1262578-SUP75N03-04 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N03-04 - 1262578-SUP75N03-04 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N03-04
1262578-SUP75N03-04
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N03-04 1262578-SUP75N03-04
Manufacturer: Vishay Win Source Part Number: 1262578-SUP75N03-04 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 1262578-SUP75N03-04
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now
Singapore, Singapore
N-Channel 75A 30V 0.006ohm MOSFET Transistor
285-SUP75N03-04
N-Channel 75A 30V 0.006ohm MOSFET Transistor 285-SUP75N03-04
Power Field-Effect Transistor, 75A I(D), 30V, 0.006ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: SUP75N03-04 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 30V, 0.006ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 30V, 0.006ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP75N03-04 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 75A I(D), 30V, 0.006ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: SUP75N03-04 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 30V, 0.006ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 30V, 0.006ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP75N03-04 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1262578-SUP75N03-04 285-SUP75N03-04
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP75N03-04 N-Channel 75A 30V 0.006ohm MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1219545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details