Vishay Intertechnology, Inc. Single FETs, MOSFETs SUP70N03-09BP-E3

Description
N-Channel 30V 70A (Tc) 93W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 30V 70A (Tc) 93W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP70N03-09BP-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP70N03-09BP-E3-ND
Single FETs, MOSFETs SUP70N03-09BP-E3-ND
N-Channel 30V 70A (Tc) 93W (Tc) Through Hole TO-220AB

N-Channel 30V 70A (Tc) 93W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
30V 70A MOSFET Transistor
278-SUP70N03-09BP-E3
30V 70A MOSFET Transistor 278-SUP70N03-09BP-E3
Trans MOSFET N-CH 30V 70A 3-Pin(3+Tab) TO-220AB Product overview: SUP70N03-09BP-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70N03-09BP-E3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 70A 3-Pin(3+Tab) TO-220AB Product overview: SUP70N03-09BP-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70N03-09BP-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1119616-SUP70N03-09BP-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1119616-SUP70N03-09BP-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1119616-SUP70N03-09BP-E3
Win Source Part Number: 1119616-SUP70N03-09B P-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 93W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUP70N0309BPE3,SUP70 N03-09BP-E3CT,SUP70N 03-09BP-E3TR-ND,SUP7 0N03-09BP-E3TR,SUP70 N03-09BP-E3TRINACTIV E,SUP70N03-09BP-E3CT -ND Base Product Number: SUP70 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1119616-SUP70N03-09BP-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 9mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 93W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUP70N0309BPE3,SUP70N03-09BP-E3CT,SUP70N03-09BP-E3TR-ND,SUP70N03-09BP-E3TR,SUP70N03-09BP-E3TRINACTIVE,SUP70N03-09BP-E3CT-ND
Base Product Number: SUP70
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP70N03-09BP-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP70N03-09BP-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP70N03-09BP-E3
MOSFET N-CH 30V 70A TO220AB

MOSFET N-CH 30V 70A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUP70N03-09BP-E3-ND 278-SUP70N03-09BP-E3 1119616-SUP70N03-09BP-E3 SUP70N03-09BP-E3
Product Name Single FETs, MOSFETs 30V 70A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data