Vishay Intertechnology, Inc. 30V 70A MOSFET Transistor SUP70N03-09

Description
MOSFET N-CH 30V 70A TO220AB Product overview: SUP70N03-09 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP70N03-09 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 70A TO220AB Product overview: SUP70N03-09 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP70N03-09 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 70A MOSFET Transistor
285-SUP70N03-09
30V 70A MOSFET Transistor 285-SUP70N03-09
MOSFET N-CH 30V 70A TO220AB Product overview: SUP70N03-09 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP70N03-09 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 70A TO220AB Product overview: SUP70N03-09 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP70N03-09 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP70N03-09 - 057022-SUP70N03-09 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP70N03-09
057022-SUP70N03-09
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP70N03-09 057022-SUP70N03-09
Manufacturer: Vishay Win Source Part Number: 057022-SUP70N03-09 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 93W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 19nC @ 5V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057022-SUP70N03-09
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 93W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 19nC @ 5V
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SUP70N03-09 057022-SUP70N03-09
Product Name 30V 70A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP70N03-09
Polarity N-Channel N-Channel; N-Channel
PD 93000 milliwatts 93000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 155232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details