Vishay Intertechnology, Inc. 100V 131A MOSFET Transistor SUP70060E-GE3

Description
MOSFET N-CH 100V 131A TO220AB Product overview: SUP70060E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 131A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 131A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70060E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 100V 131A TO220AB Product overview: SUP70060E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 131A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 131A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70060E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET (part number 75AH9270) is rated for a maximum drain-source voltage of 100V and can handle continuous drain currents up to 131A at a junction temperature of 150°C. It features a low on-state resistance of 0.0058Ω at a gate-source voltage of 10V, making it suitable for high-efficiency applications. The device has a maximum power dissipation of 200W and can operate at junction temperatures up to 175°C. It is compliant with RoHS standards and is designed for various applications including power supplies, synchronous rectification, DC/DC converters, and motor drive switches. The MOSFET is housed in a TO-220AB package, which facilitates effective thermal management.

Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET (part number 75AH9270) is rated for a maximum drain-source voltage of 100V and can handle continuous drain currents up to 131A at a junction temperature of 150°C. It features a low on-state resistance of 0.0058Ω at a gate-source voltage of 10V, making it suitable for high-efficiency applications. The device has a maximum power dissipation of 200W and can operate at junction temperatures up to 175°C. It is compliant with RoHS standards and is designed for various applications including power supplies, synchronous rectification, DC/DC converters, and motor drive switches. The MOSFET is housed in a TO-220AB package, which facilitates effective thermal management.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 131A MOSFET Transistor
278-SUP70060E-GE3
100V 131A MOSFET Transistor 278-SUP70060E-GE3
MOSFET N-CH 100V 131A TO220AB Product overview: SUP70060E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 131A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 131A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70060E-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 131A TO220AB Product overview: SUP70060E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 131A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 131A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70060E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUP70060E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP70060E-GE3-ND
Single FETs, MOSFETs SUP70060E-GE3-ND
N-Channel 100V 131A (Tc) 200W (Tc) Through Hole TO-220AB

N-Channel 100V 131A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - SUP70060E-GE3 - 811313-SUP70060E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SUP70060E-GE3
811313-SUP70060E-GE3
FETs - Single - SUP70060E-GE3 811313-SUP70060E-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 811313-SUP70060E-GE3 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 200W (Tc) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 5.8mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3330pF at 50V Current - Continuous Drain (Id) at 25°C: 131A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 811313-SUP70060E-GE3
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 200W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 5.8mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3330pF at 50V
Current - Continuous Drain (Id) at 25°C: 131A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP70060E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP70060E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP70060E-GE3
MOSFET N-CH 100V 131A TO220AB

MOSFET N-CH 100V 131A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs TO-220

MOSFET 100V Vds 20V Vgs TO-220

Buy Now Datasheet
Mosfet, N-Ch, 100V, 131A, 175Deg C, 200W Rohs Compliant Vishay - 75AH9270 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 131A, 175Deg C, 200W Rohs Compliant Vishay
75AH9270
Mosfet, N-Ch, 100V, 131A, 175Deg C, 200W Rohs Compliant Vishay 75AH9270
MOSFET, N-CH, 100V, 131A, 175DEG C, 200W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 131A, 175DEG C, 200W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUP70060E-GE3 SUP70060E-GE3-ND 811313-SUP70060E-GE3 SUP70060E-GE3 SUP70060E-GE3 75AH9270
Product Name 100V 131A MOSFET Transistor Single FETs, MOSFETs FETs - Single - SUP70060E-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 131A, 175Deg C, 200W Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0850 kS
PD 200 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - 448-AUIRFR3806TRLCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
9 suppliers