Vishay Precision Group N-Channel 120A 100V 0.004ohm MOSFET Transistor SUP70040E-GE3

Description
Power Field-Effect Transistor, 120A I(D), 100V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP70040E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 100V, 0.004ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 100V, 0.004ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70040E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 120A I(D), 100V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP70040E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 100V, 0.004ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 100V, 0.004ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70040E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 120A 100V 0.004ohm MOSFET Transistor
278-SUP70040E-GE3
N-Channel 120A 100V 0.004ohm MOSFET Transistor 278-SUP70040E-GE3
Power Field-Effect Transistor, 120A I(D), 100V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP70040E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 100V, 0.004ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 100V, 0.004ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70040E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 120A I(D), 100V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SUP70040E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 100V, 0.004ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 100V, 0.004ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70040E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUP70040E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP70040E-GE3-ND
Single FETs, MOSFETs SUP70040E-GE3-ND
N-Channel 100V 120A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 100V 120A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - SUP70040E-GE3 - 811472-SUP70040E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SUP70040E-GE3
811472-SUP70040E-GE3
FETs - Single - SUP70040E-GE3 811472-SUP70040E-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 811472-SUP70040E-GE3 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 375W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 5100pF at 50V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 811472-SUP70040E-GE3
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 375W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 5100pF at 50V
Current - Continuous Drain (Id) at 25°C: 120A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP70040E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP70040E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP70040E-GE3
MOSFET N-CH 100V 120A TO220AB

MOSFET N-CH 100V 120A TO220AB

Supplier's Site
Mosfet, N-Ch, 1000V, 120A, To-220-3; Channel Type Vishay - 76Y1650 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1000V, 120A, To-220-3; Channel Type Vishay
76Y1650
Mosfet, N-Ch, 1000V, 120A, To-220-3; Channel Type Vishay 76Y1650
MOSFET, N-CH, 1000V, 120A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 1000V, 120A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs TO-220

MOSFET 100V Vds 20V Vgs TO-220

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUP70040E-GE3 SUP70040E-GE3-ND 811472-SUP70040E-GE3 SUP70040E-GE3 76Y1650 SUP70040E-GE3
Product Name N-Channel 120A 100V 0.004ohm MOSFET Transistor Single FETs, MOSFETs FETs - Single - SUP70040E-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1000V, 120A, To-220-3; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-3; TO-220
PD 375000 milliwatts
Unlock Full Specs
to access all available technical data