Vishay Precision Group Single FETs, MOSFETs SUP70030E-GE3

Description
N-Channel 100V 150A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 150A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP70030E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP70030E-GE3-ND
Single FETs, MOSFETs SUP70030E-GE3-ND
N-Channel 100V 150A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 100V 150A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277491-SUP70030E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277491-SUP70030E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277491-SUP70030E-GE3
Win Source Part Number: 1277491-SUP70030E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 3.18mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 214 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10870 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUP70030 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277491-SUP70030E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Rds On (Max) @ Id, Vgs: 3.18mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 214 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10870 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SUP70030
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SUP70030E-GE3
MOSFET Transistor 278-SUP70030E-GE3
Power Field-Effect Transistor, Product overview: SUP70030E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70030E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SUP70030E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP70030E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, 100V, 150A, 175Deg C, 375W; Transistor Polarity Vishay - 02AH2566 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 100V, 150A, 175Deg C, 375W; Transistor Polarity Vishay
02AH2566
Mosfet, 100V, 150A, 175Deg C, 375W; Transistor Polarity Vishay 02AH2566
MOSFET, 100V, 150A, 175DEG C, 375W; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.00265ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, 100V, 150A, 175DEG C, 375W; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.00265ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds; 20V Vgs TO-220AB

MOSFET 100V Vds; 20V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP70030E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP70030E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP70030E-GE3
MOSFET N-CH 100V 150A TO220AB

MOSFET N-CH 100V 150A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUP70030E-GE3-ND 1277491-SUP70030E-GE3 278-SUP70030E-GE3 02AH2566 SUP70030E-GE3 SUP70030E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Mosfet, 100V, 150A, 175Deg C, 375W; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data