MOSFET P-CH 40V 65A TO220AB Product overview: SUP65P04-15-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP65P04-15-E3 can be used for catalog matching and distributor lookup.
P-Channel 40V 65A (Tc) 3.75W (Ta), 120W (Tc) Through Hole TO-220AB
Manufacturer: Vishay
Win Source Part Number: 057020-SUP65P04-15-E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.75W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 5400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
MOSFET P-CH 40V 65A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SUP65P04-15-E3 | SUP65P04-15-E3-ND | 057020-SUP65P04-15-E3 | SUP65P04-15-E3 |
| Product Name | 40V 65A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP65P04-15-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3750 milliwatts | 3750 to 120000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Bulk | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 |