Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP60N10-18P-E3 SUP60N10-18P-E3

Description
Manufacturer: Vishay Win Source Part Number: 1104133-SUP60N10-18P -E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 2600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18.3 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1104133-SUP60N10-18P -E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 2600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18.3 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP60N10-18P-E3 - 1104133-SUP60N10-18P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP60N10-18P-E3
1104133-SUP60N10-18P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP60N10-18P-E3 1104133-SUP60N10-18P-E3
Manufacturer: Vishay Win Source Part Number: 1104133-SUP60N10-18P -E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 2600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18.3 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1104133-SUP60N10-18P-E3
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 2600pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18.3 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 60A MOSFET Transistor
278-SUP60N10-18P-E3
100V 60A MOSFET Transistor 278-SUP60N10-18P-E3
MOSFET N-CH 100V 60A TO220AB Product overview: SUP60N10-18P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP60N10-18P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 60A TO220AB Product overview: SUP60N10-18P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP60N10-18P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
N Channel Mosfet, 100V, 60A; Channel Type Vishay - 35R0093 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 60A; Channel Type Vishay
35R0093
N Channel Mosfet, 100V, 60A; Channel Type Vishay 35R0093
N CHANNEL MOSFET, 100V, 60A; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; Product Range:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 60A; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP60N10-18P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP60N10-18P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP60N10-18P-E3
MOSFET N-CH 100V 60A TO220AB

MOSFET N-CH 100V 60A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1104133-SUP60N10-18P-E3 278-SUP60N10-18P-E3 35R0093 SUP60N10-18P-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP60N10-18P-E3 100V 60A MOSFET Transistor N Channel Mosfet, 100V, 60A; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 3750 to 150000 milliwatts 3750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data