Vishay Precision Group Single FETs, MOSFETs SUP50N03-5M1P-GE3

Description
N-Channel 30V 50A (Tc) 2.7W (Ta), 59.5W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 30V 50A (Tc) 2.7W (Ta), 59.5W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP50N03-5M1P-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP50N03-5M1P-GE3-ND
Single FETs, MOSFETs SUP50N03-5M1P-GE3-ND
N-Channel 30V 50A (Tc) 2.7W (Ta), 59.5W (Tc) Through Hole TO-220AB

N-Channel 30V 50A (Tc) 2.7W (Ta), 59.5W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP50N03-5M1P-GE3 - 1104127-SUP50N03-5M1P-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP50N03-5M1P-GE3
1104127-SUP50N03-5M1P-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP50N03-5M1P-GE3 1104127-SUP50N03-5M1P-GE3
Manufacturer: Vishay Win Source Part Number: 1104127-SUP50N03-5M1 P-GE3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 59.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 2780pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.1 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1104127-SUP50N03-5M1P-GE3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 59.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 2780pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.1 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 50A MOSFET Transistor
278-SUP50N03-5M1P-GE3
30V 50A MOSFET Transistor 278-SUP50N03-5M1P-GE3
MOSFET N-CH 30V 50A TO220AB Product overview: SUP50N03-5M1P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP50N03-5M1P-GE 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 50A TO220AB Product overview: SUP50N03-5M1P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP50N03-5M1P-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET RECOMMENDED ALT 78-SUP85N03-3M6P-GE3

MOSFET RECOMMENDED ALT 78-SUP85N03-3M6P-GE3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP50N03-5M1P-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP50N03-5M1P-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP50N03-5M1P-GE3
MOSFET N-CH 30V 50A TO220AB

MOSFET N-CH 30V 50A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUP50N03-5M1P-GE3-ND 1104127-SUP50N03-5M1P-GE3 278-SUP50N03-5M1P-GE3 SUP50N03-5M1P-GE3 SUP50N03-5M1P-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP50N03-5M1P-GE3 30V 50A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Bulk 2780 pF @ 15 V
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data