N-Channel 60V 150A (Tc) 375W (Tc) Through Hole TO-220AB
Win Source Part Number: 1277490-SUP50010E-GE
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Rds On (Max) @ Id, Vgs: 2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 212 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10895 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SUP50010
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
MOSFET, 60V, 150A, 175DEG C, 375W; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.00166ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET 60V Vds; 20V Vgs TO-220AB
MOSFET N-CH 60V 150A TO220AB
MOSFET N-CH 60V 150A TO220AB
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SUP50010E-GE3-ND | 1277490-SUP50010E-GE3 | 54AH9659 | SUP50010E-GE3 | SUP50010E-GE3 | SUP50010E-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, 60V, 150A, 175Deg C, 375W; Transistor Polarity Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| IDSS | 150000 milliamps | 150000 milliamps | ||||
| rDS(on) | 0.0017 ohms | |||||
| Packing Method | Tube; Tube |