Vishay Intertechnology, Inc. Single FETs, MOSFETs SUP40N10-30-E3

Description
N-Channel 100V 40A (Tc) 3.75W (Ta), 107W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 40A (Tc) 3.75W (Ta), 107W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP40N10-30-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP40N10-30-E3-ND
Single FETs, MOSFETs SUP40N10-30-E3-ND
N-Channel 100V 40A (Tc) 3.75W (Ta), 107W (Tc) Through Hole TO-220AB

N-Channel 100V 40A (Tc) 3.75W (Ta), 107W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP40N10-30-E3 - 057015-SUP40N10-30-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP40N10-30-E3
057015-SUP40N10-30-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP40N10-30-E3 057015-SUP40N10-30-E3
Manufacturer: Vishay Win Source Part Number: 057015-SUP40N10-30-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): BUK7540-100A; BUK7540-100A,127; BUK9535-100A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057015-SUP40N10-30-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): BUK7540-100A; BUK7540-100A,127; BUK9535-100A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 40A MOSFET Transistor
278-SUP40N10-30-E3
100V 40A MOSFET Transistor 278-SUP40N10-30-E3
MOSFET N-CH 100V 40A TO220AB Product overview: SUP40N10-30-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP40N10-30-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 40A TO220AB Product overview: SUP40N10-30-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP40N10-30-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP40N10-30-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP40N10-30-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP40N10-30-E3
MOSFET N-CH 100V 40A TO220AB

MOSFET N-CH 100V 40A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUP40N10-30-E3-ND 057015-SUP40N10-30-E3 278-SUP40N10-30-E3 SUP40N10-30-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP40N10-30-E3 100V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube 60 nC @ 10 V
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data