Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP40N06-25L-E3 SUP40N06-25L-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097369-SUP40N06-25L -E3 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Power Dissipation: 90 W Height: 9.01 mm Weight: 6.000006 g Number of Channels: 1 Number of Pins: 3 Width: 4.7 mm Rise Time: 9 ns Fall Time: 7 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 3.7 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 40 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 28 ns Drain to Source Resistance: 22 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097369-SUP40N06-25L -E3 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Power Dissipation: 90 W Height: 9.01 mm Weight: 6.000006 g Number of Channels: 1 Number of Pins: 3 Width: 4.7 mm Rise Time: 9 ns Fall Time: 7 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 3.7 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 40 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 28 ns Drain to Source Resistance: 22 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP40N06-25L-E3 - 1097369-SUP40N06-25L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP40N06-25L-E3
1097369-SUP40N06-25L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP40N06-25L-E3 1097369-SUP40N06-25L-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097369-SUP40N06-25L -E3 Length: 10.41 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Power Dissipation: 90 W Height: 9.01 mm Weight: 6.000006 g Number of Channels: 1 Number of Pins: 3 Width: 4.7 mm Rise Time: 9 ns Fall Time: 7 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 3.7 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): 40 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 28 ns Drain to Source Resistance: 22 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097369-SUP40N06-25L-E3
Length: 10.41 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Power Dissipation: 90 W
Height: 9.01 mm
Weight: 6.000006 g
Number of Channels: 1
Number of Pins: 3
Width: 4.7 mm
Rise Time: 9 ns
Fall Time: 7 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 3.7 W
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): 40 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 28 ns
Drain to Source Resistance: 22 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1097369-SUP40N06-25L-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP40N06-25L-E3
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1697497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details