N-Channel 40-V (D-S) MOSFET TO-220 650M
N-Channel 40-V (D-S) MOSFET TO-220 650M
N-Channel 40-V (D-S) MOSFET TO-220 650M
N-Channel 40V 150A (Tc) 150W (Tc) Through Hole TO-220AB
MOSFET 40V Vds +/-20V Vgs TO-220AB
MOSFET, N-CH, 150A, 40V, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00149ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 150A TO220AB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1885126P | 1885126 | SUP40012EL-GE3-ND | SUP40012EL-GE3 | 99AC2836 | SUP40012EL-GE3 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 150A, 40V, To-220Ab; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-220; TO-220 | TO-220; To-220ab | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Number of units in IC | 1 |