Vishay Intertechnology, Inc. Single FETs, MOSFETs SUP36N20-54P-E3

Description
N-Channel 200V 36A (Tc) 3.12W (Ta), 166W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 200V 36A (Tc) 3.12W (Ta), 166W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP36N20-54P-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP36N20-54P-E3-ND
Single FETs, MOSFETs SUP36N20-54P-E3-ND
N-Channel 200V 36A (Tc) 3.12W (Ta), 166W (Tc) Through Hole TO-220AB

N-Channel 200V 36A (Tc) 3.12W (Ta), 166W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
200V 36A MOSFET Transistor
278-SUP36N20-54P-E3
200V 36A MOSFET Transistor 278-SUP36N20-54P-E3
MOSFET N-CH 200V 36A TO220AB Product overview: SUP36N20-54P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP36N20-54P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 36A TO220AB Product overview: SUP36N20-54P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP36N20-54P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP36N20-54P-E3 - 212454-SUP36N20-54P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP36N20-54P-E3
212454-SUP36N20-54P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP36N20-54P-E3 212454-SUP36N20-54P-E3
Manufacturer: Vishay Win Source Part Number: 212454-SUP36N20-54P- E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.12W (Ta), 166W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 15V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 127nC @ 15V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 53 mOhm @ 20A, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 212454-SUP36N20-54P-E3
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.12W (Ta), 166W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 15V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 127nC @ 15V
Max Input Capacitance: 3100pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 53 mOhm @ 20A, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP36N20-54P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP36N20-54P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP36N20-54P-E3
MOSFET N-CH 200V 36A TO220AB

MOSFET N-CH 200V 36A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUP36N20-54P-E3-ND 278-SUP36N20-54P-E3 212454-SUP36N20-54P-E3 SUP36N20-54P-E3
Product Name Single FETs, MOSFETs 200V 36A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP36N20-54P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 3120 milliwatts 3120 to 166000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers