Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965583-SUP33N20-60P-
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 200 V
Number of Elements: 1
Power Dissipation: 3.12 W
Number of Pins: 3
Rise Time: 170 ns
Fall Time: 9 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 3.12 W
Turn-On Delay Time: 16 ns
Continuous Drain Current (ID): 33 A
Drain to Source Breakdown Voltage: 200 V
Turn-Off Delay Time: 26 ns
Drain to Source Resistance: 60 mΩ
Gate to Source Voltage (Vgs): 25 V
Threshold Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 965583-SUP33N20-60P-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP33N20-60P-E3 |
| Package Type | TO-220; SOT3; TO-220-3 |