The SUP18N15-95 is an N-channel 150 V MOSFET in a TO-220AB package with a drain-source breakdown voltage of 150 V and a continuous drain current of 18 A at 25 °C case temperature, decreasing to 10.3 A at 125 °C case temperature. It has a maximum junction temperature of 175 °C and a typical on-state resistance of 0.095 Ω at V_GS = 10 V and 15 A. Thermal resistance from junction to case is 1.7 °C/W and from junction to ambient is 85 °C/W. The device is RoHS compliant and meets the TrenchFET® Power MOSFET technology standard.
N CHANNEL MOSFET, 150V, 18A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 65K2124 |
| Product Name | N Channel Mosfet, 150V, 18A, Full Reel; Channel Type Vishay |
| Polarity | N-Channel |