Power Field-Effect Transistor, Product overview: SUP10250E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP10250E-GE3 can be used for catalog matching and distributor lookup.
N-Channel 250V 63A (Tc) 375W (Tc) Through Hole TO-220AB
Manufacturer: Vishay
Win Source Part Number: 898561-SUP10250E-GE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 250 V 63A (Tc) 375W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SUP10250
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
MOSFET N-CH 250V 63A TO220AB
MOSFET 250V Vds 20V Vgs TO-220
MOSFET N-CH 250V 63A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SUP10250E-GE3 | SUP10250E-GE3-ND | 898561-SUP10250E-GE3 | SUP10250E-GE3 | SUP10250E-GE3 | SUP10250E-GE3 |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP10250E-GE3 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |