Vishay Intertechnology, Inc. Single FETs, MOSFETs SUM90N04-3M3P-E3

Description
N-Channel 40V 90A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 40V 90A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM90N04-3M3P-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90N04-3M3P-E3TR-ND
Single FETs, MOSFETs SUM90N04-3M3P-E3TR-ND
N-Channel 40V 90A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 90A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90N04-3M3P-E3 - 795839-SUM90N04-3M3P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90N04-3M3P-E3
795839-SUM90N04-3M3P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90N04-3M3P-E3 795839-SUM90N04-3M3P-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 795839-SUM90N04-3M3P -E3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Family Name: UM90N04 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 131nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5286pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 125W (Tc) Rds On (Maximum) @ Id, Vgs: 3.3 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): BUK762R9-40E; BUK762R9-40E,118; BUK762R9-40E/DMANJ; STB200NF04; Introduction Date: December 07, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 795839-SUM90N04-3M3P-E3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Family Name: UM90N04
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 131nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5286pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.3 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): BUK762R9-40E; BUK762R9-40E,118; BUK762R9-40E/DMANJ; STB200NF04;
Introduction Date: December 07, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM90N04-3M3P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM90N04-3M3P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM90N04-3M3P-E3
MOSFET N-CH 40V 90A TO263

MOSFET N-CH 40V 90A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM90N04-3M3P-E3TR-ND 795839-SUM90N04-3M3P-E3 SUM90N04-3M3P-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90N04-3M3P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40V 31A MOSFET Transistor - 278-AUIRF7737L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 2.7 GHz, 150 Watt, 65 Volt GaN RF Transistor - QPD1013 - Qorvo
Specs
Transistor Technology / Material DC - 2.7 GHz, 150 Watt, 65 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type DFN
View Details
2 suppliers