Vishay Precision Group MOSFETs SUM90220E-GE3

Description
MOSFET N-Ch 200V 64A 175C TO-263 D2PAK
Request a Quote
Description
MOSFET N-Ch 200V 64A 175C TO-263 D2PAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number 15AC8718, is rated for a maximum drain-source voltage (V_DS) of 200V and a continuous drain current (I_D) of 64A. It features a low on-resistance (R_DS(on)) of 0.0216Ω at a gate-source voltage (V_GS) of 10V, making it suitable for applications requiring efficient power management. The device has a maximum junction temperature of 175°C and is designed for high-performance applications such as synchronous rectification, power supplies, and motor drive switches. The TO-263 package ensures effective thermal management with a maximum power dissipation of 230W at 25°C. This MOSFET is also lead-free and halogen-free, complying with environmental standards.

Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number 15AC8718, is rated for a maximum drain-source voltage (V_DS) of 200V and a continuous drain current (I_D) of 64A. It features a low on-resistance (R_DS(on)) of 0.0216Ω at a gate-source voltage (V_GS) of 10V, making it suitable for applications requiring efficient power management. The device has a maximum junction temperature of 175°C and is designed for high-performance applications such as synchronous rectification, power supplies, and motor drive switches. The TO-263 package ensures effective thermal management with a maximum power dissipation of 230W at 25°C. This MOSFET is also lead-free and halogen-free, complying with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1349703 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349703
MOSFETs 1349703
MOSFET N-Ch 200V 64A 175C TO-263 D2PAK

MOSFET N-Ch 200V 64A 175C TO-263 D2PAK

Supplier's Site
MOSFETs - 1349703P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349703P
MOSFETs 1349703P
MOSFET N-Ch 200V 64A TO263

MOSFET N-Ch 200V 64A TO263

Supplier's Site
MOSFETs - 1349167 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349167
MOSFETs 1349167
MOSFET N-Ch 200V 64A 175C TO-263 D2PAK

MOSFET N-Ch 200V 64A 175C TO-263 D2PAK

Supplier's Site
Single FETs, MOSFETs - SUM90220E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90220E-GE3TR-ND
Single FETs, MOSFETs SUM90220E-GE3TR-ND
N-Channel 200V 64A (Tc) 230W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 200V 64A (Tc) 230W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM90220E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90220E-GE3CT-ND
Single FETs, MOSFETs SUM90220E-GE3CT-ND
N-Channel 200V 64A (Tc) 230W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 200V 64A (Tc) 230W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1019219-SUM90220E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1019219-SUM90220E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1019219-SUM90220E-GE3
Win Source Part Number: 1019219-SUM90220E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 64A (Tc) Rds On (Max) @ Id, Vgs: 21.6mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 230W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1950 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM90220E-GE3TR,SUM9 0220E-GE3-ND,SUM9022 0E-GE3CT Base Product Number: SUM90220 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1019219-SUM90220E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 64A (Tc)
Rds On (Max) @ Id, Vgs: 21.6mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 230W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1950 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM90220E-GE3TR,SUM90220E-GE3-ND,SUM90220E-GE3CT
Base Product Number: SUM90220
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 64A 200V 0.0216ohm MOSFET Transistor
278-SUM90220E-GE3
N-Channel 64A 200V 0.0216ohm MOSFET Transistor 278-SUM90220E-GE3
Power Field-Effect Transistor, 64A I(D), 200V, 0.0216ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3/2 PIN Product overview: SUM90220E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 64A, 200V, 0.0216ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 64A, 200V, 0.0216ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90220E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 64A I(D), 200V, 0.0216ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3/2 PIN Product overview: SUM90220E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 64A, 200V, 0.0216ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 64A, 200V, 0.0216ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90220E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs TO-263

MOSFET 200V Vds 20V Vgs TO-263

Buy Now Datasheet
Mosfet, N-Ch, 200V, 64A, To-263; Transistor Polarity Vishay - 15AC8718 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 64A, To-263; Transistor Polarity Vishay
15AC8718
Mosfet, N-Ch, 200V, 64A, To-263; Transistor Polarity Vishay 15AC8718
MOSFET, N-CH, 200V, 64A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:64A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 200V, 64A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:64A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM90220E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM90220E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM90220E-GE3
MOSFET N-CH 200V 64A D2PAK

MOSFET N-CH 200V 64A D2PAK

Supplier's Site
Single FETs, MOSFETs - SUM90220E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM90220E-GE3
Single FETs, MOSFETs SUM90220E-GE3
MOSFET N-CH 200V 64A D2PAK

MOSFET N-CH 200V 64A D2PAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1349703 1349703P SUM90220E-GE3TR-ND 1019219-SUM90220E-GE3 278-SUM90220E-GE3 SUM90220E-GE3 15AC8718 SUM90220E-GE3 SUM90220E-GE3
Product Name MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 64A 200V 0.0216ohm MOSFET Transistor MOSFET Mosfet, N-Ch, 200V, 64A, To-263; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Number of units in IC 1
PD 230000 milliwatts 230000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF2804-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers