Vishay Precision Group FETs - Single - SUM90140E-GE3 SUM90140E-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 801666-SUM90140E-GE3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200V Supplier Device Package: D2PAK (TO-263) Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 375W (Tc) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 17mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 96nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 4132pF at 100V Current - Continuous Drain (Id) at 25°C: 90A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 801666-SUM90140E-GE3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200V Supplier Device Package: D2PAK (TO-263) Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 375W (Tc) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 17mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 96nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 4132pF at 100V Current - Continuous Drain (Id) at 25°C: 90A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SUM90140E-GE3 - 801666-SUM90140E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SUM90140E-GE3
801666-SUM90140E-GE3
FETs - Single - SUM90140E-GE3 801666-SUM90140E-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 801666-SUM90140E-GE3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200V Supplier Device Package: D2PAK (TO-263) Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 375W (Tc) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 17mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 96nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 4132pF at 100V Current - Continuous Drain (Id) at 25°C: 90A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 801666-SUM90140E-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200V
Supplier Device Package: D2PAK (TO-263)
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 375W (Tc)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 17mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 96nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 4132pF at 100V
Current - Continuous Drain (Id) at 25°C: 90A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - SUM90140E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90140E-GE3CT-ND
Single FETs, MOSFETs SUM90140E-GE3CT-ND
N-Channel 200V 90A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 90A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SUM90140E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90140E-GE3TR-ND
Single FETs, MOSFETs SUM90140E-GE3TR-ND
N-Channel 200V 90A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 90A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SUM90140E-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90140E-GE3DKR-ND
Single FETs, MOSFETs SUM90140E-GE3DKR-ND
N-Channel 200V 90A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 90A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 1807420 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807420
MOSFETs 1807420
N-Ch MOSFET D2PAK 200V 17mohm @ 10V

N-Ch MOSFET D2PAK 200V 17mohm @ 10V

Supplier's Site
MOSFETs - 1808081P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808081P
MOSFETs 1808081P
N-Ch MOSFET D2PAK 200V 17mohm @ 10V

N-Ch MOSFET D2PAK 200V 17mohm @ 10V

Supplier's Site
MOSFETs - 1808081 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808081
MOSFETs 1808081
N-Ch MOSFET D2PAK 200V 17mohm @ 10V

N-Ch MOSFET D2PAK 200V 17mohm @ 10V

Supplier's Site
Singapore, Singapore
N-Channel 90A 200V 0.018ohm MOSFET Transistor
278-SUM90140E-GE3
N-Channel 90A 200V 0.018ohm MOSFET Transistor 278-SUM90140E-GE3
Power Field-Effect Transistor, 90A I(D), 200V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM90140E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 200V, 0.018ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 200V, 0.018ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90140E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 90A I(D), 200V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM90140E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90A, 200V, 0.018ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90A, 200V, 0.018ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90140E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM90140E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM90140E-GE3
Single FETs, MOSFETs SUM90140E-GE3
MOSFET N-CH 200V 90A D2PAK

MOSFET N-CH 200V 90A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM90140E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM90140E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM90140E-GE3
MOSFET N-CH 200V 90A D2PAK

MOSFET N-CH 200V 90A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs D2PAK (TO-263)

MOSFET 200V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet
Mosfet, N-Ch, 200V, 90A, 175Deg C, 375W; Channel Type Vishay - 86Y1093 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 90A, 175Deg C, 375W; Channel Type Vishay
86Y1093
Mosfet, N-Ch, 200V, 90A, 175Deg C, 375W; Channel Type Vishay 86Y1093
MOSFET, N-CH, 200V, 90A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 90A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 801666-SUM90140E-GE3 SUM90140E-GE3CT-ND 1807420 278-SUM90140E-GE3 SUM90140E-GE3 SUM90140E-GE3 SUM90140E-GE3 86Y1093
Product Name FETs - Single - SUM90140E-GE3 Single FETs, MOSFETs MOSFETs N-Channel 90A 200V 0.018ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 200V, 90A, 175Deg C, 375W; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
Unlock Full Specs
to access all available technical data