Vishay Precision Group Single FETs, MOSFETs SUM85N15-19-E3

Description
N-Channel 150V 85A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 150V 85A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM85N15-19-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM85N15-19-E3DKR-ND
Single FETs, MOSFETs SUM85N15-19-E3DKR-ND
N-Channel 150V 85A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 150V 85A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM85N15-19-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM85N15-19-E3TR-ND
Single FETs, MOSFETs SUM85N15-19-E3TR-ND
N-Channel 150V 85A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 150V 85A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM85N15-19-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM85N15-19-E3CT-ND
Single FETs, MOSFETs SUM85N15-19-E3CT-ND
N-Channel 150V 85A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 150V 85A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM85N15-19-E3 - 031624-SUM85N15-19-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM85N15-19-E3
031624-SUM85N15-19-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM85N15-19-E3 031624-SUM85N15-19-E3
Manufacturer: Vishay Win Source Part Number: 031624-SUM85N15-19-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 375W (Tc) Family Name: SUM85N15-19 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): IRFS4228TRLPBF; IRFS4228; IRFS4228PBF; IPB200N15N3GXT; Introduction Date: October 16, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 031624-SUM85N15-19-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 375W (Tc)
Family Name: SUM85N15-19
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): IRFS4228TRLPBF; IRFS4228; IRFS4228PBF; IPB200N15N3GXT;
Introduction Date: October 16, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V 85A MOSFET Transistor
278-SUM85N15-19-E3
N-Channel 150V 85A MOSFET Transistor 278-SUM85N15-19-E3
N-Channel MOSFET, 150V, 85A, 19mR Rds On, TO-263 Product overview: SUM85N15-19-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM85N15-19-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 150V, 85A, 19mR Rds On, TO-263 Product overview: SUM85N15-19-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM85N15-19-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 85A, To-263-3; Transistor Polarity Vishay - 64AH8921 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 85A, To-263-3; Transistor Polarity Vishay
64AH8921
Mosfet, N-Ch, 150V, 85A, To-263-3; Transistor Polarity Vishay 64AH8921
MOSFET, N-CH, 150V, 85A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:85A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 85A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:85A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, Full Reel; Channel Type Vishay - 06J8539 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Full Reel; Channel Type Vishay
06J8539
N Channel Mosfet, Full Reel; Channel Type Vishay 06J8539
N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3PinsRoHS Compliant: Yes

N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SUM85N15-19-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM85N15-19-E3
Single FETs, MOSFETs SUM85N15-19-E3
MOSFET N-CH 150V 85A TO263

MOSFET N-CH 150V 85A TO263

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 85A 375W 19mohm @ 10V

MOSFET 150V 85A 375W 19mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM85N15-19-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM85N15-19-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM85N15-19-E3
MOSFET N-CH 150V 85A TO263

MOSFET N-CH 150V 85A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM85N15-19-E3DKR-ND 031624-SUM85N15-19-E3 278-SUM85N15-19-E3 64AH8921 06J8539 SUM85N15-19-E3 SUM85N15-19-E3 SUM85N15-19-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM85N15-19-E3 N-Channel 150V 85A MOSFET Transistor Mosfet, N-Ch, 150V, 85A, To-263-3; Transistor Polarity Vishay N Channel Mosfet, Full Reel; Channel Type Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) TO-3; TO-263 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 150 volts 150 volts
PD 3750 to 375000 milliwatts 3750 milliwatts 3750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data