Vishay Precision Group N-Channel 128A 150V 0.0105ohm MOSFET Transistor SUM80090E-GE3

Description
Power Field-Effect Transistor, 128A I(D), 150V, 0.0105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM80090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 128A, 150V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 128A, 150V, 0.0105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM80090E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 128A I(D), 150V, 0.0105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM80090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 128A, 150V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 128A, 150V, 0.0105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM80090E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SUM80090E-GE3 is an N-Channel MOSFET with a maximum drain-source voltage (V_DS) of 150 V and a continuous drain current (I_D) rating of 128 A at a case temperature of 25 °C. It features a low on-state resistance (R_DS(on)) of 9 mΩ at a gate-source voltage (V_GS) of 10 V and 10.5 mΩ at 7.5 V, making it suitable for high-efficiency applications. The device is designed to operate within a temperature range of -55 °C to +175 °C and has a maximum power dissipation of 375 W. This MOSFET is suitable for various applications, including power supplies, synchronous rectification, DC/DC converters, motor drives, and solar micro inverters. It is packaged in a TO-263 (D2PAK) format, which is compatible with surface mount technology. The part is lead-free and halogen-free, aligning with modern environmental standards. The SUM80090E-GE3 is tested for gate resistance and avalanche characteristics, ensuring reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The SUM80090E-GE3 is an N-Channel MOSFET with a maximum drain-source voltage (V_DS) of 150 V and a continuous drain current (I_D) rating of 128 A at a case temperature of 25 °C. It features a low on-state resistance (R_DS(on)) of 9 mΩ at a gate-source voltage (V_GS) of 10 V and 10.5 mΩ at 7.5 V, making it suitable for high-efficiency applications. The device is designed to operate within a temperature range of -55 °C to +175 °C and has a maximum power dissipation of 375 W. This MOSFET is suitable for various applications, including power supplies, synchronous rectification, DC/DC converters, motor drives, and solar micro inverters. It is packaged in a TO-263 (D2PAK) format, which is compatible with surface mount technology. The part is lead-free and halogen-free, aligning with modern environmental standards. The SUM80090E-GE3 is tested for gate resistance and avalanche characteristics, ensuring reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 128A 150V 0.0105ohm MOSFET Transistor
278-SUM80090E-GE3
N-Channel 128A 150V 0.0105ohm MOSFET Transistor 278-SUM80090E-GE3
Power Field-Effect Transistor, 128A I(D), 150V, 0.0105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM80090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 128A, 150V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 128A, 150V, 0.0105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM80090E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 128A I(D), 150V, 0.0105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM80090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 128A, 150V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 128A, 150V, 0.0105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM80090E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - SUM80090E-GE3 - 712373-SUM80090E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SUM80090E-GE3
712373-SUM80090E-GE3
FETs - Single - SUM80090E-GE3 712373-SUM80090E-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 712373-SUM80090E-GE3 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263) Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 375W Alternative Parts (Cross-Reference): AUIRFS4115; FDB110N15A; STH90N15F4-2; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 128A Rds On (Maximum) at Id, Vgs: 9mOhm at 30A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 95nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3425pF at 75V

Manufacturer: Vishay Siliconix
Win Source Part Number: 712373-SUM80090E-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263)
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 375W
Alternative Parts (Cross-Reference): AUIRFS4115; FDB110N15A; STH90N15F4-2;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 128A
Rds On (Maximum) at Id, Vgs: 9mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 95nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3425pF at 75V

Buy Now Datasheet
Single FETs, MOSFETs - SUM80090E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM80090E-GE3CT-ND
Single FETs, MOSFETs SUM80090E-GE3CT-ND
N-Channel 150V 128A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 150V 128A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SUM80090E-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM80090E-GE3DKR-ND
Single FETs, MOSFETs SUM80090E-GE3DKR-ND
N-Channel 150V 128A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 150V 128A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SUM80090E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM80090E-GE3TR-ND
Single FETs, MOSFETs SUM80090E-GE3TR-ND
N-Channel 150V 128A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 150V 128A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs D2PAK (TO-263)

MOSFET 150V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM80090E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM80090E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM80090E-GE3
MOSFET N-CH 150V 128A D2PAK

MOSFET N-CH 150V 128A D2PAK

Supplier's Site
Mosfet, N-Ch, 150V, 128A, 175Deg C, 375W; Channel Type Vishay - 86Y1092 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 128A, 175Deg C, 375W; Channel Type Vishay
86Y1092
Mosfet, N-Ch, 150V, 128A, 175Deg C, 375W; Channel Type Vishay 86Y1092
MOSFET, N-CH, 150V, 128A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:128A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 128A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:128A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM80090E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM80090E-GE3
Single FETs, MOSFETs SUM80090E-GE3
MOSFET N-CH 150V 128A D2PAK

MOSFET N-CH 150V 128A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUM80090E-GE3 712373-SUM80090E-GE3 SUM80090E-GE3CT-ND SUM80090E-GE3 SUM80090E-GE3 86Y1092 SUM80090E-GE3
Product Name N-Channel 128A 150V 0.0105ohm MOSFET Transistor FETs - Single - SUM80090E-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 128A, 175Deg C, 375W; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 150 volts 150 volts
PD 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data