Vishay Intertechnology, Inc. Single FETs, MOSFETs SUM70N04-07L-E3

Description
N-Channel 40V 70A (Tc) 3.75W (Ta), 100W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 40V 70A (Tc) 3.75W (Ta), 100W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM70N04-07L-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70N04-07L-E3-ND
Single FETs, MOSFETs SUM70N04-07L-E3-ND
N-Channel 40V 70A (Tc) 3.75W (Ta), 100W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 70A (Tc) 3.75W (Ta), 100W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70N04-07L-E3 - 1104119-SUM70N04-07L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70N04-07L-E3
1104119-SUM70N04-07L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70N04-07L-E3 1104119-SUM70N04-07L-E3
Manufacturer: Vishay Win Source Part Number: 1104119-SUM70N04-07L -E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 2800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1104119-SUM70N04-07L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 2800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 70A MOSFET Transistor
278-SUM70N04-07L-E3
40V 70A MOSFET Transistor 278-SUM70N04-07L-E3
MOSFET N-CH 40V 70A TO263 Product overview: SUM70N04-07L-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70N04-07L-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 70A TO263 Product overview: SUM70N04-07L-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70N04-07L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM70N04-07L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM70N04-07L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM70N04-07L-E3
MOSFET N-CH 40V 70A TO263

MOSFET N-CH 40V 70A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM70N04-07L-E3-ND 1104119-SUM70N04-07L-E3 278-SUM70N04-07L-E3 SUM70N04-07L-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70N04-07L-E3 40V 70A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data