Manufacturer: Vishay
Win Source Part Number: 935714-SUM70101EL-GE
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 100 V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SUM70101
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SUM70101EL-GE3DKR, SUM70101EL-GE3TR, SUM70101EL-GE3CT, SUM70101EL-GE3-ND
P-Channel MOSFET, 100V, 120A, 0.0101 Ohm, TO-263AB Product overview: SUM70101EL-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 120A, 0.0101 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, 0.0101 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70101EL-GE3 can be used for catalog matching and distributor lookup.
P-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
P-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
P-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
MOSFET -100V Vds 20V Vgs TO-263
MOSFET P-CH 100V 120A TO263
MOSFET P-CH 100V 120A TO263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 935714-SUM70101EL-GE3 | 278-SUM70101EL-GE3 | SUM70101EL-GE3DKR-ND | SUM70101EL-GE3 | SUM70101EL-GE3 | SUM70101EL-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70101EL-GE3 | P-Channel 100V 120A 0.0101 Ohm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; SOT3; TO-263 (D2Pak) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |