Power Field-Effect Transistor, 50A I(D), 100V, 0.0089ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, TO-263, 3/2 PIN Product overview: SUM70090E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 100V, 0.0089ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 100V, 0.0089ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70090E-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 935713-SUM70090E-GE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 50A (Tc) 125W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SUM70090
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SUM70090E-GE3CT, SUM70090E-GE3-ND, SUM70090E-GE3TR
N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount TO-263 (D²Pak)
N-Channel 100V 50A (Tc) 125W (Tc) Surface Mount TO-263 (D²Pak)
MOSFET N-CH 100V 50A TO263
MOSFET N-CH 100V 50A TO263
MOSFET 100V Vds 20V Vgs D2PAK (TO-263)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SUM70090E-GE3 | 935713-SUM70090E-GE3 | SUM70090E-GE3CT-ND | SUM70090E-GE3 | SUM70090E-GE3 | SUM70090E-GE3 |
| Product Name | N-Channel 50A 100V 0.0089ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70090E-GE3 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-263; SOT3; TO-263 (D2Pak) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |