Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SUM70060E-GE3

Description
Win Source Part Number: 1097366-SUM70060E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 131A (Tc) Rds On (Max) @ Id, Vgs: 5.6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3330 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): AUIRFS4310ZTRL; NDBA100N10BT4H; IPB100N10S305ATMA1; STH110N10F7-2; IRFS3207ZPBF; IRFS3207ZTRRPBF; STH150N10F7-2; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM70060E-GE3CT,SUM7 0060E-GE3-ND,SUM7006 0E-GE3TR Base Product Number: SUM70060 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1097366-SUM70060E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 131A (Tc) Rds On (Max) @ Id, Vgs: 5.6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3330 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): AUIRFS4310ZTRL; NDBA100N10BT4H; IPB100N10S305ATMA1; STH110N10F7-2; IRFS3207ZPBF; IRFS3207ZTRRPBF; STH150N10F7-2; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM70060E-GE3CT,SUM7 0060E-GE3-ND,SUM7006 0E-GE3TR Base Product Number: SUM70060 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1097366-SUM70060E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1097366-SUM70060E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1097366-SUM70060E-GE3
Win Source Part Number: 1097366-SUM70060E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 131A (Tc) Rds On (Max) @ Id, Vgs: 5.6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3330 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): AUIRFS4310ZTRL; NDBA100N10BT4H; IPB100N10S305ATMA1; STH110N10F7-2; IRFS3207ZPBF; IRFS3207ZTRRPBF; STH150N10F7-2; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM70060E-GE3CT,SUM7 0060E-GE3-ND,SUM7006 0E-GE3TR Base Product Number: SUM70060 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1097366-SUM70060E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 131A (Tc)
Rds On (Max) @ Id, Vgs: 5.6mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3330 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): AUIRFS4310ZTRL; NDBA100N10BT4H; IPB100N10S305ATMA1; STH110N10F7-2; IRFS3207ZPBF; IRFS3207ZTRRPBF; STH150N10F7-2;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM70060E-GE3CT,SUM70060E-GE3-ND,SUM70060E-GE3TR
Base Product Number: SUM70060
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 131A 100V 0.0062ohm MOSFET Transistor
278-SUM70060E-GE3
N-Channel 131A 100V 0.0062ohm MOSFET Transistor 278-SUM70060E-GE3
Power Field-Effect Transistor, 131A I(D), 100V, 0.0062ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, TO-263, 3/2 PIN Product overview: SUM70060E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 131A, 100V, 0.0062ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 131A, 100V, 0.0062ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70060E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 131A I(D), 100V, 0.0062ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, TO-263, 3/2 PIN Product overview: SUM70060E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 131A, 100V, 0.0062ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 131A, 100V, 0.0062ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70060E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 1807419 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1807419
IGBTs 1807419
N-CHANNEL 100-V (D-S) MOSFET

N-CHANNEL 100-V (D-S) MOSFET

Supplier's Site
IGBTs - 1808025P - RS Components, Ltd.
Corby, Northants, United Kingdom
N-CHANNEL 100-V (D-S) MOSFET

N-CHANNEL 100-V (D-S) MOSFET

Supplier's Site
IGBTs - 1808025 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1808025
IGBTs 1808025
N-CHANNEL 100-V (D-S) MOSFET

N-CHANNEL 100-V (D-S) MOSFET

Supplier's Site
Single FETs, MOSFETs - SUM70060E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70060E-GE3TR-ND
Single FETs, MOSFETs SUM70060E-GE3TR-ND
N-Channel 100V 131A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 131A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM70060E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70060E-GE3CT-ND
Single FETs, MOSFETs SUM70060E-GE3CT-ND
N-Channel 100V 131A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 131A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM70060E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM70060E-GE3
Single FETs, MOSFETs SUM70060E-GE3
MOSFET N-CH 100V 131A TO263

MOSFET N-CH 100V 131A TO263

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 131A, To-263 Rohs Compliant Vishay - 57AJ0783 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 131A, To-263 Rohs Compliant Vishay
57AJ0783
Mosfet, N-Ch, 100V, 131A, To-263 Rohs Compliant Vishay 57AJ0783
MOSFET, N-CH, 100V, 131A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 131A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM70060E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM70060E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM70060E-GE3
MOSFET N-CH 100V 131A TO263

MOSFET N-CH 100V 131A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs D2PAK (TO-263)

MOSFET 100V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Insulated Gate Bipolar Transistors (IGBT) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1097366-SUM70060E-GE3 278-SUM70060E-GE3 1807419 SUM70060E-GE3TR-ND SUM70060E-GE3 57AJ0783 SUM70060E-GE3 SUM70060E-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 131A 100V 0.0062ohm MOSFET Transistor IGBTs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 131A, To-263 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data