Vishay Intertechnology, Inc. Single FETs, MOSFETs SUM70042E-GE3

Description
N-Channel 100V 150A (Tc) 278W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 100V 150A (Tc) 278W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUM70042E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM70042E-GE3-ND
Single FETs, MOSFETs 742-SUM70042E-GE3-ND
N-Channel 100V 150A (Tc) 278W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 150A (Tc) 278W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
MOSFETs - 2259970P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259970P
MOSFETs 2259970P
N-Channel 100-V MOSFET

N-Channel 100-V MOSFET

Supplier's Site
MOSFETs - 2259970 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259970
MOSFETs 2259970
N-Channel 100-V MOSFET

N-Channel 100-V MOSFET

Supplier's Site
MOSFETs - 2259969 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259969
MOSFETs 2259969
N-Channel 100-V MOSFET

N-Channel 100-V MOSFET

Supplier's Site
Mosfet, N-Ch, 100V, 150A, To-263 Rohs Compliant Vishay - 57AJ0782 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 150A, To-263 Rohs Compliant Vishay
57AJ0782
Mosfet, N-Ch, 100V, 150A, To-263 Rohs Compliant Vishay 57AJ0782
MOSFET, N-CH, 100V, 150A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 150A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM70042E-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM70042E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM70042E-GE3
N-CHANNEL 100-V (D-S) MOSFET D2P

N-CHANNEL 100-V (D-S) MOSFET D2P

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SUM70042E-GE3-ND 2259970P 57AJ0782 SUM70042E-GE3
Product Name Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 100V, 150A, To-263 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44V - 1149884-AUIRFZ44V - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details