Vishay Intertechnology, Inc. Single FETs, MOSFETs SUM70040M-GE3

Description
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet
Description
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM70040M-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70040M-GE3TR-ND
Single FETs, MOSFETs SUM70040M-GE3TR-ND
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263-7

N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - SUM70040M-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70040M-GE3CT-ND
Single FETs, MOSFETs SUM70040M-GE3CT-ND
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263-7

N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - SUM70040M-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70040M-GE3DKR-ND
Single FETs, MOSFETs SUM70040M-GE3DKR-ND
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263-7

N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Singapore, Singapore
N-Channel 120A 100V 0.0038ohm MOSFET Transistor
278-SUM70040M-GE3
N-Channel 120A 100V 0.0038ohm MOSFET Transistor 278-SUM70040M-GE3
Power Field-Effect Transistor, 120A I(D), 100V, 0.0038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263, D2PAK-7/6 Product overview: SUM70040M-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 100V, 0.0038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 100V, 0.0038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70040M-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 120A I(D), 100V, 0.0038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263, D2PAK-7/6 Product overview: SUM70040M-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 100V, 0.0038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 100V, 0.0038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70040M-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277609-SUM70040M-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277609-SUM70040M-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277609-SUM70040M-GE3
Win Source Part Number: 1277609-SUM70040M-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: TO-263-7 Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5100 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM70040M-GE3TR,SUM7 0040M-GE3CT,SUM70040 M-GE3DKR Base Product Number: SUM70040 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277609-SUM70040M-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 3.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: TO-263-7
Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5100 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM70040M-GE3TR,SUM70040M-GE3CT,SUM70040M-GE3DKR
Base Product Number: SUM70040
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM70040M-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM70040M-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM70040M-GE3
MOSFET N-CH 100V 120A TO263-7

MOSFET N-CH 100V 120A TO263-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs TO-263-7L

MOSFET 100V Vds 20V Vgs TO-263-7L

Buy Now Datasheet
Mosfet, N-Ch, 100V, 120A, To-263-7; Transistor Polarity Vishay - 86Y1091 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 120A, To-263-7; Transistor Polarity Vishay
86Y1091
Mosfet, N-Ch, 100V, 120A, To-263-7; Transistor Polarity Vishay 86Y1091
MOSFET, N-CH, 100V, 120A, TO-263-7; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.003ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 120A, TO-263-7; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.003ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUM70040M-GE3TR-ND 278-SUM70040M-GE3 1277609-SUM70040M-GE3 SUM70040M-GE3 SUM70040M-GE3 86Y1091
Product Name Single FETs, MOSFETs N-Channel 120A 100V 0.0038ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 120A, To-263-7; Transistor Polarity Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data