Vishay Precision Group MOSFETs SUM70040E-GE3

Description
MOSFET N-Ch 100V 120A ThunderFET TO-263
Request a Quote Datasheet
Description
MOSFET N-Ch 100V 120A ThunderFET TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1242248P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1242248P
MOSFETs 1242248P
MOSFET N-Ch 100V 120A ThunderFET TO-263

MOSFET N-Ch 100V 120A ThunderFET TO-263

Supplier's Site
MOSFETs - 1242248 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1242248
MOSFETs 1242248
MOSFET N-Ch 100V 120A ThunderFET TO-263

MOSFET N-Ch 100V 120A ThunderFET TO-263

Supplier's Site
Single FETs, MOSFETs - SUM70040E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70040E-GE3TR-ND
Single FETs, MOSFETs SUM70040E-GE3TR-ND
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM70040E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70040E-GE3CT-ND
Single FETs, MOSFETs SUM70040E-GE3CT-ND
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM70040E-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70040E-GE3DKR-ND
Single FETs, MOSFETs SUM70040E-GE3DKR-ND
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70040E-GE3 - 898559-SUM70040E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70040E-GE3
898559-SUM70040E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70040E-GE3 898559-SUM70040E-GE3
Manufacturer: Vishay Win Source Part Number: 898559-SUM70040E-GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SUM70040 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SUM70040E-GE3DKR, SUM70040E-GE3TR, SUM70040E-GE3CT

Manufacturer: Vishay
Win Source Part Number: 898559-SUM70040E-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 120A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SUM70040
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SUM70040E-GE3DKR, SUM70040E-GE3TR, SUM70040E-GE3CT

Buy Now Datasheet
Singapore, Singapore
N-Channel 120A 100V 0.004ohm MOSFET Transistor
278-SUM70040E-GE3
N-Channel 120A 100V 0.004ohm MOSFET Transistor 278-SUM70040E-GE3
Power Field-Effect Transistor, 120A I(D), 100V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM70040E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 100V, 0.004ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 100V, 0.004ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70040E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 120A I(D), 100V, 0.004ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3/2 Product overview: SUM70040E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 100V, 0.004ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 100V, 0.004ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70040E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM70040E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM70040E-GE3
Single FETs, MOSFETs SUM70040E-GE3
MOSFET N-CH 100V 120A TO263

MOSFET N-CH 100V 120A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM70040E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM70040E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM70040E-GE3
MOSFET N-CH 100V 120A TO263

MOSFET N-CH 100V 120A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs D2PAK (TO-263)

MOSFET 100V Vds 20V Vgs D2PAK (TO-263)

Buy Now Datasheet
Mosfet, N-Ch, 100V, 120A, 175Deg C, 375W; Channel Type Vishay - 78Y5051 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 120A, 175Deg C, 375W; Channel Type Vishay
78Y5051
Mosfet, N-Ch, 100V, 120A, 175Deg C, 375W; Channel Type Vishay 78Y5051
MOSFET, N-CH, 100V, 120A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 120A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1242248P 1242248 SUM70040E-GE3TR-ND 898559-SUM70040E-GE3 278-SUM70040E-GE3 SUM70040E-GE3 SUM70040E-GE3 SUM70040E-GE3 78Y5051
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM70040E-GE3 N-Channel 120A 100V 0.004ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 120A, 175Deg C, 375W; Channel Type Vishay
Package Type TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details