Vishay Intertechnology, Inc. MOSFETs SUM70030M-GE3

Description
N-Channel 100-V (D-S) MOSFET
Request a Quote Datasheet
Description
N-Channel 100-V (D-S) MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2282984 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282984
MOSFETs 2282984
N-Channel 100-V (D-S) MOSFET

N-Channel 100-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282985P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282985P
MOSFETs 2282985P
N-Channel 100-V (D-S) MOSFET

N-Channel 100-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282985 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282985
MOSFETs 2282985
N-Channel 100-V (D-S) MOSFET

N-Channel 100-V (D-S) MOSFET

Supplier's Site
Single FETs, MOSFETs - 742-SUM70030M-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM70030M-GE3CT-ND
Single FETs, MOSFETs 742-SUM70030M-GE3CT-ND
N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263-7

N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM70030M-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM70030M-GE3TR-ND
Single FETs, MOSFETs 742-SUM70030M-GE3TR-ND
N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263-7

N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM70030M-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM70030M-GE3DKR-ND
Single FETs, MOSFETs 742-SUM70030M-GE3DKR-ND
N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263-7

N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM70030M-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM70030M-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM70030M-GE3
MOSFET N-CH 100V 150A TO263-7

MOSFET N-CH 100V 150A TO263-7

Supplier's Site
Mosfet, N-Ch, 100V, 150A, To-263 Rohs Compliant Vishay - 15AJ3257 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 150A, To-263 Rohs Compliant Vishay
15AJ3257
Mosfet, N-Ch, 100V, 150A, To-263 Rohs Compliant Vishay 15AJ3257
MOSFET, N-CH, 100V, 150A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 150A, TO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2282984 742-SUM70030M-GE3CT-ND SUM70030M-GE3 15AJ3257
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 150A, To-263 Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details